Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847C-QVL

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEDEC BC847-Q SOT23 TO-236AB BC857-Q BC847A-Q BC857A-Q BC847B-Q BC857B-Q BC847C-Q BC857C-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEDEC BC847-Q SOT23 TO-236AB BC857-Q BC847A-Q BC857A-Q BC847B-Q BC857B-Q BC847C-Q BC857C-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with DC current gain (hFE) ranging from 420 to 800 for the BC847C-Q variant. Qualified according to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a collector current of 100 mA, with DC current gain (hFE) ranging from 420 to 800 for the BC847C-Q variant. Qualified according to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847C-QVL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847C-QVL
45 V, 100 mA NPN general-purpose transistors BC847C-QVL
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEDEC BC847-Q SOT23 TO-236AB BC857-Q BC847A-Q BC857A-Q BC847B-Q BC857B-Q BC847C-Q BC857C-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC847-Q

SOT23

TO-236AB

BC857-Q

BC847A-Q

BC857A-Q

BC847B-Q

BC857B-Q

BC847C-Q

BC857C-Q


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847C-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847C-QVLDKR-ND
Single Bipolar Transistors 1727-BC847C-QVLDKR-ND
TRANS NPN 45V 0.1A TO-236AB

TRANS NPN 45V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847C-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847C-QVLTR-ND
Single Bipolar Transistors 1727-BC847C-QVLTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847C-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847C-QVLCT-ND
Single Bipolar Transistors 1727-BC847C-QVLCT-ND
TRANS NPN 45V 0.1A TO-236AB

TRANS NPN 45V 0.1A TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847C-QVL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847C-QVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847C-QVL
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC847C-QVL 1727-BC847C-QVLDKR-ND BC847C-QVL
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data