Skyworks Solutions, Inc. High-speed Hermetic Low Input-Current Optocoupler OLH400

Description
The OLH 400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLH 400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom hermetic TO-5 package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base to emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.
Request a Quote
Description
The OLH 400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLH 400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom hermetic TO-5 package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base to emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-speed Hermetic Low Input-Current Optocoupler - OLH400 - Skyworks Solutions, Inc.
Irvine, CA, United States
High-speed Hermetic Low Input-Current Optocoupler
OLH400
High-speed Hermetic Low Input-Current Optocoupler OLH400
The OLH 400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLH 400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom hermetic TO-5 package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base to emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.

The OLH 400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLH 400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom hermetic TO-5 package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base to emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLH400
Product Name High-speed Hermetic Low Input-Current Optocoupler
Package Type 6-Lead Hermetic TO-5
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234AB-D-IM1R-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8233AB-C-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-4911-2-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8235BA-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details