The MOCD211R2M is a dual-channel phototransistor output optocoupler in an 8-pin small outline plastic package with 0.050 in. lead spacing. It features two gallium arsenide infrared LEDs optically coupled to two silicon phototransistors, designed for high-density surface-mount applications. The device guarantees a minimum collector-emitter breakdown voltage of 30 V and a collector-emitter saturation voltage of 0.4 V at 100 µA collector current and 1 mA LED input. It supports a maximum working insulation voltage of 565 Vpeak and meets UL1577 and DIN EN/IEC 60747-5-5 safety standards with 2,500 VAC RMS isolation for one minute. The package is Pb-free and complies with the reflow profile for lead-free assembly.
Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Phototransistor Product overview: MOCD211R2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD211R2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD211R2M |
| Product Name | Dual Bipolar Transistor |
| Package Type | Reel |