The MOC8100M is a 6-pin dual in-line phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode and a silicon phototransistor. It has an external creepage and clearance of 7 mm, an insulation thickness of 0.5 mm, and a maximum working insulation voltage of 850 V peak. The device meets UL Recognized (File # E90700) and VDE Recognized (File #102497) safety standards. The operating temperature range is -40°C to +100°C, and the maximum collector-emitter voltage is 30 V. The input forward current is limited to 60 mA DC. The package dimensions and pinout follow the standard 6-pin DIP configuration with anode, cathode, emitter, collector, and unused base connections.
TRANSISTOR OUTPUT OPTOCOUPLER Product overview: MOC8100SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8100SR2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8100SR2M |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |