onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output MOC8080300W

Description
Win Source Part Number: 1079824-MOC8080300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 3.5µs, 25µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8080300W-NDR Base Product Number: MOC808 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079824-MOC8080300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 3.5µs, 25µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8080300W-NDR Base Product Number: MOC808 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1079824-MOC8080300W - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1079824-MOC8080300W
Isolators - Optoisolators - Transistor, Photovoltaic Output 1079824-MOC8080300W
Win Source Part Number: 1079824-MOC8080300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 10mA Voltage - Output (Max): 55V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 3.5µs, 25µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8080300W-NDR Base Product Number: MOC808 Product Status: Obsolete

Win Source Part Number: 1079824-MOC8080300W
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 50% @ 10mA
Voltage - Output (Max): 55V
Vce Saturation (Max): 1V
Turn On / Turn Off Time (Typ): 3.5µs, 25µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: MOC8080300W-NDR
Base Product Number: MOC808
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079824-MOC8080300W
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243724-SI8273AB-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM7B32/33 Isolated Process Current/Voltage Input Module - SCM7B32/33-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details