onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output MOC80203S

Description
Win Source Part Number: 1079813-MOC80203S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 2V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC80203S-NDR Base Product Number: MOC802 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079813-MOC80203S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 2V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC80203S-NDR Base Product Number: MOC802 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1079813-MOC80203S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1079813-MOC80203S
Isolators - Optoisolators - Transistor, Photovoltaic Output 1079813-MOC80203S
Win Source Part Number: 1079813-MOC80203S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 2V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC80203S-NDR Base Product Number: MOC802 Product Status: Obsolete

Win Source Part Number: 1079813-MOC80203S
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.15V
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 500% @ 10mA
Voltage - Output (Max): 50V
Vce Saturation (Max): 2V
Turn On / Turn Off Time (Typ): 3.5µs, 95µs
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: MOC80203S-NDR
Base Product Number: MOC802
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079813-MOC80203S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B37 Non-Linearized Thermocouple Input Module - 8B37J - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details