Rochester Electronics Isolators - Gate Drivers - FOD8332R2 FOD8332R2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872164-FOD8332R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872164-FOD8332R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8332R2
872164-FOD8332R2
Isolators - Gate Drivers - FOD8332R2 872164-FOD8332R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872164-FOD8332R2 Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872164-FOD8332R2
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 4243Vrms Channel 16-SO
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 872164-FOD8332R2
Product Name Isolators - Gate Drivers - FOD8332R2
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details