onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3163FR2VM

Description
OPTOISOLATOR 7.5KV TRIAC 6SMD
Description
OPTOISOLATOR 7.5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3163FR2VM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3163FR2VM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3163FR2VM
OPTOISOLATOR 7.5KV TRIAC 6SMD

OPTOISOLATOR 7.5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3163FR2VM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details