onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3082TM

Description
OPTOISOLATOR 4.17KV TRIAC 6DIP
Description
OPTOISOLATOR 4.17KV TRIAC 6DIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3082TM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3082TM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3082TM
OPTOISOLATOR 4.17KV TRIAC 6DIP

OPTOISOLATOR 4.17KV TRIAC 6DIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3082TM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
Waveguide Isolator 33 to 38GHz - UIYWI2025B - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25mm x 10mm
View Details