onsemi Isolators - Optoisolators - Triac, SCR Output MOC3053M

Description
Win Source Part Number: 1079792-MOC3053M Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,000 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.18V Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 540µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 6mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC3053MOS Base Product Number: MOC305 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1079792-MOC3053M Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,000 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.18V Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 540µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 6mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC3053MOS Base Product Number: MOC305 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1079792-MOC3053M - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1079792-MOC3053M
Isolators - Optoisolators - Triac, SCR Output 1079792-MOC3053M
Win Source Part Number: 1079792-MOC3053M Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 1,000 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.18V Voltage - Off State: 600 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 540µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 6mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC3053MOS Base Product Number: MOC305 Approval Agency: UL

Win Source Part Number: 1079792-MOC3053M
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 1,000
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.18V
Voltage - Off State: 600 V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 540µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 6mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: MOC3053MOS
Base Product Number: MOC305
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079792-MOC3053M
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details