ONSEMI
MOC3053M -- TRIAC, SCR OUTPUT OPTOISOLATORS
onsemi
Triac, SCR Output Optoisolators
MOC3053M
Description
6PW RP TRIAC DIP
Description
6PW RP TRIAC DIP
Datasheet
Suppliers
Triac, SCR Output Optoisolators
MOC3053M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
MOC3053M |
|
Product Name
|
Triac, SCR Output Optoisolators |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
980 nm (9800 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details