Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators 6N137-000E

Description
OPTOISO 3.75KV 1CH OPN COLL 8DIP
Datasheet
Description
OPTOISO 3.75KV 1CH OPN COLL 8DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - 6N137-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
6N137-000E
Isolators - Optoisolators - Logic Output Optoisolators 6N137-000E
OPTOISO 3.75KV 1CH OPN COLL 8DIP

OPTOISO 3.75KV 1CH OPN COLL 8DIP

Supplier's Site
Logic Output Optoisolators - 6N137-000E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
6N137-000E
Logic Output Optoisolators 6N137-000E
OPTOISO 3.75KV 1CH OPN COLL 8DIP

OPTOISO 3.75KV 1CH OPN COLL 8DIP

Supplier's Site Datasheet
Optoisolator IC - 16137825 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16137825
Optoisolator IC 16137825
OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:10000, COMMON MODE VOLTAGE VCM:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, LOGIC GATE, 3750VRMS, NO. OF CHANNELS:1 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:8PINS, PRODUCT RANGE:-, COMMON MODE RATIO:10000, COMMON MODE VOLTAGE VCM:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number 6N137-000E 6N137-000E 16137825
Product Name Isolators - Optoisolators - Logic Output Optoisolators Logic Output Optoisolators Optoisolator IC
Isolator Package 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 5 mm Aperture, 1030 nm Center - ISO-FRDY-05-1030-N - Newport MKS
Specs
Center Wavelength 1030 nm (10300 Å)
Isolation 33 dB
Aperture 5 mm (0.1969 inches)
View Details
Isolators - Gate Drivers - ACNV3130-300E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details