onsemi Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi MOC3042-M

Description
OPTOCOUPLER, TRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi - 72K8899 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi
72K8899
Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi 72K8899
OPTOCOUPLER, TRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 7500VAC; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 72K8899
Product Name Optocoupler, Triac, 7500Vac; Optocoupler Case Style Onsemi
Input 30mA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8232AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers