onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3041FR2VM

Description
OPTOISOLATOR 7.5KV TRIAC 6SMD
Description
OPTOISOLATOR 7.5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3041FR2VM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3041FR2VM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3041FR2VM
OPTOISOLATOR 7.5KV TRIAC 6SMD

OPTOISOLATOR 7.5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3041FR2VM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI10458E - kTB Solutions
Specs
Component Isolator
Frequency Range: 180 to 860 MHz
Isolation 38 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
High Power Isolator Drop in 200 to 1875MHz - UIYDI3546A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 46mm x 11mm
Frequency Range: 200 to 1875 MHz
View Details