onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3020FVM

Description
OPTOISOLATOR 7.5KV TRIAC 6SMD
Description
OPTOISOLATOR 7.5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3020FVM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3020FVM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3020FVM
OPTOISOLATOR 7.5KV TRIAC 6SMD

OPTOISOLATOR 7.5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3020FVM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 6 to 18GHz - UIYBDI1621A - UIY Inc.
Specs
Component Isolator
Package Size 16mm x 21.5mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details