onsemi Newest Parts - MOC3012SVM MOC3012SVM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225766-MOC3012SVM Packaging: Tube Mounting Style: SMD Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 100μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): MOC3012TVM; MOC3012XG; MOC3012SR2VM; MOC3012SVM; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.15V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225766-MOC3012SVM Packaging: Tube Mounting Style: SMD Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 100μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): MOC3012TVM; MOC3012XG; MOC3012SR2VM; MOC3012SVM; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MOC3012SVM - 1225766-MOC3012SVM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MOC3012SVM
1225766-MOC3012SVM
Newest Parts - MOC3012SVM 1225766-MOC3012SVM
Manufacturer: ON Semiconductor Win Source Part Number: 1225766-MOC3012SVM Packaging: Tube Mounting Style: SMD Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 100μA Zero Crossing Circuit: No Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): MOC3012TVM; MOC3012XG; MOC3012SR2VM; MOC3012SVM; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225766-MOC3012SVM
Packaging: Tube
Mounting Style: SMD
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Off State: 250V
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 100μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): MOC3012TVM; MOC3012XG; MOC3012SR2VM; MOC3012SVM;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1225766-MOC3012SVM
Product Name Newest Parts - MOC3012SVM
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details