The MOC256R1VM is an AC input phototransistor optocoupler in an industry-standard SOIC-8 surface mount package with 0.050" lead spacing. It features bidirectional AC input with guaranteed CTR symmetry of 2:1 maximum, 2500 Vac(rms) input-output isolation, and operates from -40°C to +100°C ambient temperature. The device is VDE certified and supplied in tape and reel packaging with 2500 units per reel. It meets UL and VDE safety standards with isolation resistance exceeding 10^11 Ω and isolation capacitance of 0.2 pF.
OPTOISO 2.5KV TRANS W/BASE 8SOIC Product overview: MOC256R1VM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC256R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC256R1VM |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |