The MMT10B260T3 is a bidirectional thyristor surge protector designed to safeguard sensitive circuits from overvoltage events such as lightning and power line crossings. It is packaged in an SMB case (JEDEC DO-214AA, CASE 403C) and offers surge current capability of 100 A for a 10x1000 µs waveform and 500 A for a 2x10 µs waveform at temperatures between -20°C and 65°C. The device has a breakover voltage of 320 V at 25°C and 340 V at 65°C, a holding current of 150 to 270 mA, and an on-state voltage of 1.53 V at 1.0 A. It complies with Bellcore 1089, ITU K.20, IEC 950, UL 1459, UL 1950, and FCC Part 68, and fails safely by shorting when overstressed. It is rated for an operating junction temperature range of -40°C to 125°C.
Thyristor Surge Protection Device - TSPD, SMB, 2500-REEL Product overview: MMT10B260T3 from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-MMT10B260T3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-MMT10B260T3 |
| Product Name | Circuit Protection Fuse |
| Rated Voltage | 200 volts |