The MMT05A310T3 series are bidirectional thyristor surge protectors designed to safeguard sensitive electronics against overvoltage transients from lightning, induction, and power line crossings. Packaged in SMA (CASE 403D) with dimensions of 4.06 to 4.57 mm in length and 2.29 to 2.92 mm in width, they provide surface mount compatibility. The MMT05A310T3 variant features a breakover voltage of 365 V at 25°C and 400 V at +65°C, a holding current of 150 to 340 mA, and a peak surge current rating of 50 A for a 10 x 1000 μs waveform. It meets Telcordia 1089, ITU K.20, ITU K.21, IEC 950, and FCC Part 68 standards. The device is UL registered (File #E210057) and fails safely by shorting when overstressed. Capacitance is 22 pF at 50 VDC and 35 to 50 pF at 2 VDC. Operating junction temperature ranges from -40°C to +125°C.
Silicon Surge Protector, 365 V, SILICON SURGE PROTECTOR, CASE 403D-02, SMA, 2 PIN Product overview: MMT05A310T3G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 365 V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 365 V, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-MMT05A310T3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-MMT05A310T3G |
| Product Name | 365 V Circuit Protection Fuse |
| Approvals / Standards | RoHS |