Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 023976-MMSZ4679T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 2V
Family Name: MMSZ4679
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): RD2.0FS-T1-AY; RD2.0FS-T2-AY; MMSZ4679T1; MMSZ4679;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Low Current Zener Diode Voltage Regulator 2.0 V
ZENER DIODE, 500mW, 2V, SOD-123; Zener Voltage Nom:2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes
DIODE, ZENER, 2V, 0.5W, SOD-123; Zener Voltage Nom:2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 2V 500MW SOD123
DIODE ZENER 2V 500MW SOD123
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4679T1GOSTR-ND | 7916179 | 7916179P | 023976-MMSZ4679T1G | MMSZ4679T1G | MMSZ4679T1G | 71J6025 | MMSZ4679T1G | MMSZ4679T1G |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - MMSZ4679T1G | Zener Diodes | Zener Diode, 500Mw, 2V, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | SOD-123; Sod-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Pin Count | 2 | 2 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |