Medium-power voltage regulator diodes in a SOT89 plastic SMD package.
The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75).
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770781-BZV49-C13,115
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: TO-243AA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Family Name: BZV49-C13
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89-3
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 50mA
Impedance (Maximum) (Zzt): 30 Ohm
Introduction Date: October 28, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Zener Diode 13V 1W ±5% Surface Mount SOT-89
Zener Diode 13V 1W ±5% Surface Mount SOT-89
Zener Diode 13V 1W ±5% Surface Mount SOT-89
DIODE ZENER 13V 1W SOT89
| Nexperia B.V. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZV49-C13,115 | 770781-BZV49-C13,115 | 1727-5535-1-ND | BZV49-C13,115 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZV49-C13,115 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | |||
| VF | 1 to 1.00E-3 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |