onsemi Single Bipolar Transistors MMJT9435T3G

Description
Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMJT9435T3G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMJT9435T3G-ND
Single Bipolar Transistors MMJT9435T3G-ND
Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 30V 3A 110MHz 3W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMJT9435T3G - 1078390-MMJT9435T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMJT9435T3G
1078390-MMJT9435T3G
TRANSISTORS - Transistors (BJT) - Single - MMJT9435T3G 1078390-MMJT9435T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1078390-MMJT9435T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 550mV @ 300mA, 3A Typical Gain (hFE) (Min): 125 @ 800mA, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078390-MMJT9435T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 550mV @ 300mA, 3A
Typical Gain (hFE) (Min): 125 @ 800mA, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 3A 110MHz Bipolar Transistor
276-MMJT9435T3G
30V 3A 110MHz Bipolar Transistor 276-MMJT9435T3G
PNP BJT Transistor, 30V, 3A, SOT-223, 110MHz Product overview: MMJT9435T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 110MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 110MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT9435T3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 30V, 3A, SOT-223, 110MHz Product overview: MMJT9435T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, 110MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, 110MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMJT9435T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMJT9435T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMJT9435T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMJT9435T3G
TRANS PNP 30V 3A SOT223

TRANS PNP 30V 3A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMJT9435T3G-ND 1078390-MMJT9435T3G 276-MMJT9435T3G MMJT9435T3G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMJT9435T3G 30V 3A 110MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-261-4, TO-261AA SOT3; SOT-223
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
VCBO 45 volts
Unlock Full Specs
to access all available technical data