onsemi Diodes - Zener - Single - MMBZ5259BLT1G MMBZ5259BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5259BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5259BLT1G - 023892-MMBZ5259BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5259BLT1G
023892-MMBZ5259BLT1G
Diodes - Zener - Single - MMBZ5259BLT1G 023892-MMBZ5259BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023892-MMBZ5259BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023892-MMBZ5259BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5259BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5259BLT1GOSDKR-ND
Single Zener Diodes MMBZ5259BLT1GOSDKR-ND
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5259BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5259BLT1GOSTR-ND
Single Zener Diodes MMBZ5259BLT1GOSTR-ND
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5259BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5259BLT1GOSCT-ND
Single Zener Diodes MMBZ5259BLT1GOSCT-ND
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5259BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5259BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5259BLT1G
DIODE ZENER 39V 225MW SOT23-3

DIODE ZENER 39V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5259BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5259BLT1G
Single Zener Diodes MMBZ5259BLT1G
DIODE ZENER 39V 225MW SOT23-3

DIODE ZENER 39V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 71J6010 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
71J6010
Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 71J6010
ZENER DIODE, 225mW, 39V, SOT-23, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 39V, SOT-23, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 39V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6132 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 39V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6132
Zener Diode, 39V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6132
ZENER DIODE, 39V, 0.225W, SOT-23; Zener Voltage Vz Typ:39V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 39V, 0.225W, SOT-23; Zener Voltage Vz Typ:39V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5259BLT1G 023892-MMBZ5259BLT1G MMBZ5259BLT1GOSDKR-ND MMBZ5259BLT1G MMBZ5259BLT1G 71J6010 50AC6132
Product Name Diodes - Zener - Single - MMBZ5259BLT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 39V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B3V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details