General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two leads, supporting a nominal voltage range of 2.4 V to 75 V. Total power dissipation is rated up to 350 mW on a standard PCB footprint and up to 590 mW with a 1 cm² cathode mounting pad. The device operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to +150 °C. Thermal resistance from junction to ambient is 350 K/W on a standard footprint and 210 K/W with an enlarged cathode pad. Forward voltage at 10 mA is limited to 0.9 V. The series includes variants with ±2% and approximately ±5% tolerance.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diodes BZT52-B15/SOD123/SOD
DIODE ZENER 15V 590MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B15J | BZT52-B15J | BZT52-B15J | 28AK6916 |
| Product Name | Voltage regulator diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |