onsemi Single Zener Diodes MMBZ5258BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5258BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5258BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5258BLT1GOSCT-ND
Single Zener Diodes MMBZ5258BLT1GOSCT-ND
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5258BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5258BLT1GOSTR-ND
Single Zener Diodes MMBZ5258BLT1GOSTR-ND
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5258BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5258BLT1GOSDKR-ND
Single Zener Diodes MMBZ5258BLT1GOSDKR-ND
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5258BLT1G - 023889-MMBZ5258BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5258BLT1G
023889-MMBZ5258BLT1G
Diodes - Zener - Single - MMBZ5258BLT1G 023889-MMBZ5258BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023889-MMBZ5258BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023889-MMBZ5258BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Singapore, Singapore
36V 225mW SOT-23 Zener Diode
287-MMBZ5258BLT1G
36V 225mW SOT-23 Zener Diode 287-MMBZ5258BLT1G
36V 225mW 5% Zener Diode SOT-23 Product overview: MMBZ5258BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5258BLT1G can be used for catalog matching and distributor lookup.

36V 225mW 5% Zener Diode SOT-23 Product overview: MMBZ5258BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5258BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi - 98H0787 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi
98H0787
Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi 98H0787
ZENER DIODE, 225mW, 36V, SOT-23; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 36V, SOT-23; Zener Voltage Nom:36V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5258BLT1G
Zener Diodes MMBZ5258BLT1G
Zener Diodes 36V 225mW

Zener Diodes 36V 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5258BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5258BLT1G
Single Zener Diodes MMBZ5258BLT1G
DIODE ZENER 36V 225MW SOT23-3

DIODE ZENER 36V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5258BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5258BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5258BLT1G
DIODE ZENER 36V 225MW SOT23-3

DIODE ZENER 36V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5258BLT1G MMBZ5258BLT1GOSCT-ND 023889-MMBZ5258BLT1G 287-MMBZ5258BLT1G 98H0787 MMBZ5258BLT1G MMBZ5258BLT1G MMBZ5258BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5258BLT1G 36V 225mW SOT-23 Zener Diode Zener Diode, 225Mw, 36V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 36 volts 36 volts 36 volts 36 volts
Unlock Full Specs
to access all available technical data