onsemi Zener Voltage Nom Onsemi MMBZ5254BLT1G.

Description
Zener Voltage Nom:27V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Zener Voltage Nom:27V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 15AC3603 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
15AC3603
Zener Voltage Nom Onsemi 15AC3603
Zener Voltage Nom:27V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Zener Voltage Nom:27V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC3603
Product Name Zener Voltage Nom Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data