Nexperia B.V. Voltage regulator double diodes BZB984-C12,115

Description
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits Total power dissipation: ≤ 425 mW Approximately 5% VZ tolerance Ultra small flat plastic SMD package Working voltage range nominal 2.4 to 15 V (E24 range) Applications General regulation functions ESD and surge protection
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits Total power dissipation: ≤ 425 mW Approximately 5% VZ tolerance Ultra small flat plastic SMD package Working voltage range nominal 2.4 to 15 V (E24 range) Applications General regulation functions ESD and surge protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator double diodes - BZB984-C12,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator double diodes
BZB984-C12,115
Voltage regulator double diodes BZB984-C12,115
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package. Features and benefits Total power dissipation: ≤ 425 mW Approximately 5% VZ tolerance Ultra small flat plastic SMD package Working voltage range nominal 2.4 to 15 V (E24 range) Applications General regulation functions ESD and surge protection

Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package.

Features and benefits

  • Total power dissipation: ≤ 425 mW
  • Approximately 5% VZ tolerance
  • Ultra small flat plastic SMD package
  • Working voltage range nominal 2.4 to 15 V (E24 range)

Applications

  • General regulation functions
  • ESD and surge protection
Supplier's Site Datasheet
Zener Diode Arrays - 1727-1585-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1585-2-ND
Zener Diode Arrays 1727-1585-2-ND
Zener Diode Array 1 Pair Common Anode 12V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 12V 265mW ±5% SOT-663

Buy Now Datasheet
Zener Diode Arrays - 1727-1585-1-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1585-1-ND
Zener Diode Arrays 1727-1585-1-ND
Zener Diode Array 1 Pair Common Anode 12V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 12V 265mW ±5% SOT-663

Buy Now Datasheet
Zener Diode Arrays - 1727-1585-6-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-1585-6-ND
Zener Diode Arrays 1727-1585-6-ND
Zener Diode Array 1 Pair Common Anode 12V 265mW ±5% SOT-663

Zener Diode Array 1 Pair Common Anode 12V 265mW ±5% SOT-663

Buy Now Datasheet
Zener Diodes - 508153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
508153
Zener Diodes 508153
Zener Dual Diode,425mW,12V,BZB9 84-C12

Zener Dual Diode,425mW,12V,BZB984-C12

Supplier's Site
Zener Diodes - 1661545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661545
Zener Diodes 1661545
Zener Dual Diode,425mW,12V,BZB9 84-C12

Zener Dual Diode,425mW,12V,BZB984-C12

Supplier's Site
Diodes - Zener - Arrays - BZB984-C12,115 - 1025728-BZB984-C12,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB984-C12,115
1025728-BZB984-C12,115
Diodes - Zener - Arrays - BZB984-C12,115 1025728-BZB984-C12,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025728-BZB984-C12,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-663 Maximum Power Dissipation: 265mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025728-BZB984-C12,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-663
Maximum Power Dissipation: 265mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode Arrays - BZB984-C12,115 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZB984-C12,115
Zener Diode Arrays BZB984-C12,115
DIODE ZENER ARRAY 12V SOT663

DIODE ZENER ARRAY 12V SOT663

Supplier's Site Datasheet
DIODE ZENER ARRAY 12V SOT663 - 554-BZB984-C12,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER ARRAY 12V SOT663
554-BZB984-C12,115
DIODE ZENER ARRAY 12V SOT663 554-BZB984-C12,115
DIODE ZENER ARRAY 12V SOT663

DIODE ZENER ARRAY 12V SOT663

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZB984-C12,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB984-C12,115
Discrete Semiconductor Products - Diodes - Zener BZB984-C12,115
DIODE ZENER ARRAY 12V SOT663

DIODE ZENER ARRAY 12V SOT663

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes
Product Number BZB984-C12,115 1727-1585-2-ND 508153 1025728-BZB984-C12,115 BZB984-C12,115 554-BZB984-C12,115 BZB984-C12,115
Product Name Voltage regulator double diodes Zener Diode Arrays Zener Diodes Diodes - Zener - Arrays - BZB984-C12,115 Zener Diode Arrays DIODE ZENER ARRAY 12V SOT663 Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts 0.9000 volts 0.9000 volts 0.9000 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data