onsemi Diodes - Zener - Single - MMBZ5228BLT1G MMBZ5228BLT1G

Description
Zener Diode, 3.9V, 5.13%, 0.225W, Unidirectional, TO-236AB
Request a Quote
Description
Zener Diode, 3.9V, 5.13%, 0.225W, Unidirectional, TO-236AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Single Diode, part number 31Y2798, features a Zener voltage of 3.9 V and a power dissipation rating of 225 mW. It is housed in a compact SOT-23 surface mount package, making it suitable for high-density applications such as cellular phones and portable devices. The diode operates within a temperature range of -65°C to +150°C and is RoHS compliant, ensuring it meets environmental standards. It has a maximum reverse leakage current of 0.25 µA at 100 V and a Zener impedance of 23 Ω at the test current. The device is designed for optimal automated board assembly and is classified as Pb-free and halogen-free. This product is ideal for engineers looking for reliable voltage regulation in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Zener Single Diode, part number 31Y2798, features a Zener voltage of 3.9 V and a power dissipation rating of 225 mW. It is housed in a compact SOT-23 surface mount package, making it suitable for high-density applications such as cellular phones and portable devices. The diode operates within a temperature range of -65°C to +150°C and is RoHS compliant, ensuring it meets environmental standards. It has a maximum reverse leakage current of 0.25 µA at 100 V and a Zener impedance of 23 Ω at the test current. The device is designed for optimal automated board assembly and is classified as Pb-free and halogen-free. This product is ideal for engineers looking for reliable voltage regulation in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5228BLT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V, 5.13%, 0.225W, Unidirectional, TO-236AB

Zener Diode, 3.9V, 5.13%, 0.225W, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5228BLT1G - 023843-MMBZ5228BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5228BLT1G
023843-MMBZ5228BLT1G
Diodes - Zener - Single - MMBZ5228BLT1G 023843-MMBZ5228BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023843-MMBZ5228BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023843-MMBZ5228BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Singapore, Singapore
SMD 3.9V 225mW SOT-23 Zener Diode
287-MMBZ5228BLT1G
SMD 3.9V 225mW SOT-23 Zener Diode 287-MMBZ5228BLT1G
3.9V 225mW 5% Zener Diode SOT-23 SMD Product overview: MMBZ5228BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 3.9V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 3.9V, 225mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5228BLT1G can be used for catalog matching and distributor lookup.

3.9V 225mW 5% Zener Diode SOT-23 SMD Product overview: MMBZ5228BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 3.9V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 3.9V, 225mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5228BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5228BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5228BLT1GOSCT-ND
Single Zener Diodes MMBZ5228BLT1GOSCT-ND
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5228BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5228BLT1GOSDKR-ND
Single Zener Diodes MMBZ5228BLT1GOSDKR-ND
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5228BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5228BLT1GOSTR-ND
Single Zener Diodes MMBZ5228BLT1GOSTR-ND
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5228BLT1G
Zener Diodes MMBZ5228BLT1G
Zener Diodes 3.9V 225mW

Zener Diodes 3.9V 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5228BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5228BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5228BLT1G
DIODE ZENER 3.9V 225MW SOT23-3

DIODE ZENER 3.9V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi - 45J1551 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi
45J1551
Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi 45J1551
ZENER DIODE, 225mW, 3.9V, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 3.9V, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 3.9 V, 225 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant Onsemi - 58M9169 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 3.9 V, 225 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant Onsemi
58M9169
Zener Single Diode, 3.9 V, 225 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant Onsemi 58M9169
Zener Single Diode, 3.9 V, 225 mW, SOT-23, 5 %, 3, 150 C RoHS Compliant: Yes

Zener Single Diode, 3.9 V, 225 mW, SOT-23, 5 %, 3, 150 C RoHS Compliant: Yes

Supplier's Site
Zener Single Diode, 3.9 V, 225 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant Onsemi - 31Y2798 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 3.9 V, 225 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant Onsemi
31Y2798
Zener Single Diode, 3.9 V, 225 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant Onsemi 31Y2798
Zener Single Diode, 3.9 V, 225 mW, SOT-23, 5 %, 3, 150 C RoHS Compliant: Yes

Zener Single Diode, 3.9 V, 225 mW, SOT-23, 5 %, 3, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5228BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5228BLT1G
Single Zener Diodes MMBZ5228BLT1G
DIODE ZENER 3.9V 225MW SOT23-3

DIODE ZENER 3.9V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5228BLT1G 023843-MMBZ5228BLT1G 287-MMBZ5228BLT1G MMBZ5228BLT1GOSCT-ND MMBZ5228BLT1G MMBZ5228BLT1G 45J1551 58M9169 MMBZ5228BLT1G
Product Name Diodes - Zener - Single - MMBZ5228BLT1G SMD 3.9V 225mW SOT-23 Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi Zener Single Diode, 3.9 V, 225 Mw, Sot-23, 5 %, 3, 150 C Rohs Compliant Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-CPR SOT23; SOT-23-3 (TO-236) Tape and Reel SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 23 ohms 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data