General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a nominal working voltage range of 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%. The device has a junction temperature rating up to 150 °C and operates within an ambient temperature range of −55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZT52-B75/SOD123/SOD
DIODE ZENER 75V 590MW SOD123
DIODE ZENER 75V 590MW SOD123
| Nexperia B.V. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B75X | BZT52-B75X | 28AK6966 | BZT52-B75X | BZT52-B75X | BZT52-B75X |
| Product Name | Voltage regulator diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |