onsemi Single Bipolar Transistors MMBT5771

Description
Bipolar (BJT) Transistor PNP 15V 200mA 225mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 15V 200mA 225mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MMBT5771TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMBT5771TR-ND
Single Bipolar Transistors MMBT5771TR-ND
Bipolar (BJT) Transistor PNP 15V 200mA 225mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 15V 200mA 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
15V 200mA 8.5MHz SOT-23 Bipolar Transistor
276-MMBT5771
15V 200mA 8.5MHz SOT-23 Bipolar Transistor 276-MMBT5771
PNP RF Transistor, SOT-23, 15V, 200mA, 8.5MHz, SM Product overview: MMBT5771 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 200mA, 8.5MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 200mA, 8.5MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5771 can be used for catalog matching and distributor lookup.

PNP RF Transistor, SOT-23, 15V, 200mA, 8.5MHz, SM Product overview: MMBT5771 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 200mA, 8.5MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 200mA, 8.5MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5771 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT5771 - 1078274-MMBT5771 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT5771
1078274-MMBT5771
TRANSISTORS - Transistors (BJT) - Single - MMBT5771 1078274-MMBT5771
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078274-MMBT5771 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 600mV @ 5mA, 50mA Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 50 @ 10mA, 300mV Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078274-MMBT5771
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 600mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 50 @ 10mA, 300mV
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT5771 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT5771
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT5771
TRANS PNP 15V 0.2A SOT23-3

TRANS PNP 15V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MMBT5771TR-ND 276-MMBT5771 1078274-MMBT5771 MMBT5771
Product Name Single Bipolar Transistors 15V 200mA 8.5MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMBT5771 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 200 milliamps 200 milliamps
VCEO 15 volts 15 volts
VCBO -15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
 - BC857SH6827XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers