Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 140V 600mA 225mW Surface Mount SOT-23-3 (TO-236)
Small Signal Bipolar Transistor, 0.6A I(C), 140V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
High Voltage NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBT5550LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5550LT3G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, 140V; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:600mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN 140V 0.6A SOT23-3
TRANS NPN 140V 0.6A SOT23-3
Bipolar Transistors - BJT SS HV XSTR NPN 160V
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT5550LT3GOSCT-ND | MMBT5550LT3G | 276-MMBT5550LT3G | 83K8579 | MMBT5550LT3G | MMBT5550LT3G | MMBT5550LT3G |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Bipolar Transistor, Npn, 140V; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-CPR | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 60 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 140 volts | 140 volts | 140 volts | 140 volts |