Infineon Technologies AG 50V Bipolar Transistor BCR196WH6327XTSA1

Description
TRANS PREBIAS PNP 50V SOT323 Product overview: BCR196WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR196WH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V SOT323 Product overview: BCR196WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR196WH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-BCR196WH6327XTSA1
50V Bipolar Transistor 292-BCR196WH6327XTSA1
TRANS PREBIAS PNP 50V SOT323 Product overview: BCR196WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR196WH6327XTSA 1 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT323 Product overview: BCR196WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR196WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1048891-BCR196WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1048891-BCR196WH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1048891-BCR196WH6327XTSA1
Win Source Part Number: 1048891-BCR196WH6327 XTSA1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 70 mA Transistor Type: PNP - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 5mA, 5V Frequency - Transition: 150 MHz Package / Case: SC-70, SOT-323 Supplier Device Package: PG-SOT323 Alternative Parts (Cross-Reference): FJX733YTF; FJX4003RTF; DTA115EUAT106; DTA123YUAT106; DTA123EUAT106; DDTA114EUA-7-FBCR 196W H6327; BCR196W; BCR196W H6327; BCR196WH6327; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47 kOhms Resistor - Emitter Base (R2): 22 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: BCR 196W H6327-ND,SP000757902 ,INFINFBCR196WH6327X TSA1,BCR 196W H6327,BCR196WH6327XT SA1TR,2156-BCR196WH6 327XTSA1-ITTR Base Product Number: BCR196 Product Status: Not For New Designs

Win Source Part Number: 1048891-BCR196WH6327XTSA1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 70 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 50 @ 5mA, 5V
Frequency - Transition: 150 MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: PG-SOT323
Alternative Parts (Cross-Reference): FJX733YTF; FJX4003RTF; DTA115EUAT106; DTA123YUAT106; DTA123EUAT106; DDTA114EUA-7-FBCR 196W H6327; BCR196W; BCR196W H6327; BCR196WH6327;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47 kOhms
Resistor - Emitter Base (R2): 22 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: BCR 196W H6327-ND,SP000757902,INFINFBCR196WH6327XTSA1,BCR 196W H6327,BCR196WH6327XTSA1TR,2156-BCR196WH6327XTSA1-ITTR
Base Product Number: BCR196
Product Status: Not For New Designs

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - BCR196WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR196WH6327XTSA1TR-ND
Single, Pre-Biased Bipolar Transistors BCR196WH6327XTSA1TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 70mA 150MHz 250mW Surface Mount PG-SOT323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 70mA 150MHz 250mW Surface Mount PG-SOT323

Buy Now Datasheet
 - BCR196WH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor

Small Signal Bipolar Transistor

Supplier's Site Datasheet
TRANS PREBIAS PNP 250MW SOT323-3 - 376-BCR196WH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 250MW SOT323-3
376-BCR196WH6327XTSA1
TRANS PREBIAS PNP 250MW SOT323-3 376-BCR196WH6327XTSA1
TRANS PREBIAS PNP 250MW SOT323-3

TRANS PREBIAS PNP 250MW SOT323-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR196WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR196WH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR196WH6327XTSA1
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-BCR196WH6327XTSA1 1048891-BCR196WH6327XTSA1 BCR196WH6327XTSA1TR-ND BCR196WH6327XTSA1 376-BCR196WH6327XTSA1 BCR196WH6327XTSA1
Product Name 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Single, Pre-Biased Bipolar Transistors TRANS PREBIAS PNP 250MW SOT323-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3 SOT323; SC-70, SOT-323 PG-SOT323-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
IC(max) 70000 milliamps 70 milliamps 70 milliamps
VCEO 50 volts 50 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data