Bipolar (BJT) Transistor NPN 30V 1A 100MHz 710mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 1A 100MHz 710mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 1A 100MHz 710mW Surface Mount SOT-23-3 (TO-236)
High Current NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBT489LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT489LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 114898-MMBT489LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 200mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 710mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Portable Devices
TRANS NPN 30V 1A SOT23-3
TRANS NPN 30V 1A SOT23-3
BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT489LT1GOSTR-ND | 276-MMBT489LT1G | 114898-MMBT489LT1G | MMBT489LT1G | MMBT489LT1G | 10N9480 |
| Product Name | Single Bipolar Transistors | SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT489LT1G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi |
| Polarity | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | |||
| Operating Frequency | 100 MHz |