Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 227mW Surface Mount SOT-923F
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
TRANS PNP 40V 0.2A SOT923F Product overview: MMBT3906SL from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906SL can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078269-MMBT3906SL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-923F
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 227mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs
TRANS PNP 40V 0.2A SOT923F
Bipolar Transistors - BJT 40V 200mA PNP Epitaxial Silicon
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBT3906SLTR-ND | MMBT3906SL | 276-MMBT3906SL | 1078269-MMBT3906SL | MMBT3906SL | MMBT3906SL |
| Product Name | Single Bipolar Transistors | 40V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMBT3906SL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP; PNP | |||
| Package Type | SOT-923F | SOT-1123-3 | Bulk | SOT3; SOT-923F | ||
| Packing Method | Tape Reel; Tape & Reel | Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |