onsemi SOT-23 Bipolar Transistor MMBF5484LT1

Description
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5484LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5484LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5484LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5484LT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Bipolar Transistor
288-MMBF5484LT1
SOT-23 Bipolar Transistor 288-MMBF5484LT1
Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5484LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5484LT1 can be used for catalog matching and distributor lookup.

Small Signal JFET, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBF5484LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5484LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - MMBF5484LT1 - 789017-MMBF5484LT1 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5484LT1
789017-MMBF5484LT1
JFETs (Junction Field Effect) - MMBF5484LT1 789017-MMBF5484LT1
Manufacturer: ON Semiconductor Win Source Part Number: 789017-MMBF5484LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 225mW Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA Part Status: Obsolete(EOL) Family Name: MMBF5484L Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 (TO-236) Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 5pF @ 15V Alternative Parts (Cross-Reference): SST110-E3; SST109-E3; SST110-T1; SST108-T1; Introduction Date: December 10, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 789017-MMBF5484LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 225mW
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA
Part Status: Obsolete(EOL)
Family Name: MMBF5484L
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3 (TO-236)
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 5pF @ 15V
Alternative Parts (Cross-Reference): SST110-E3; SST109-E3; SST110-T1; SST108-T1;
Introduction Date: December 10, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF5484LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5484LT1
Discrete Semiconductor Products - Transistors - JFETs MMBF5484LT1
SS N-CHAN 25V SOT23

SS N-CHAN 25V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-MMBF5484LT1 789017-MMBF5484LT1 MMBF5484LT1
Product Name SOT-23 Bipolar Transistor JFETs (Junction Field Effect) - MMBF5484LT1 Discrete Semiconductor Products - Transistors - JFETs
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219470 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
PNP general purpose transistor - 2PA1774RM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers
45V 0.1A Bipolar Transistor - 276-BC847BTE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers