onsemi JFETs MMBF4092

Description
JFET N-Channel 40V 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
JFET N-Channel 40V 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - MMBF4092TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF4092 - 023696-MMBF4092 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4092
023696-MMBF4092
JFETs (Junction Field Effect) - MMBF4092 023696-MMBF4092
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023696-MMBF4092 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 20V Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA Resistance - RDS(On): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Max Input Capacitance: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023696-MMBF4092
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 2V @ 1nA
Resistance - RDS(On): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Max Input Capacitance: 16pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBF4092
N-Channel Bipolar Transistor 288-MMBF4092
N-Channel Switch, 3000-REEL Product overview: MMBF4092 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4092 can be used for catalog matching and distributor lookup.

N-Channel Switch, 3000-REEL Product overview: MMBF4092 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4092 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4092 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4092
Discrete Semiconductor Products - Transistors - JFETs MMBF4092
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number MMBF4092TR-ND 023696-MMBF4092 288-MMBF4092 MMBF4092
Product Name JFETs JFETs (Junction Field Effect) - MMBF4092 N-Channel Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
Transistor Type JFET
Unlock Full Specs
to access all available technical data