onsemi Logic - Logic - Flip Flops - MM74HCT574MTCX MM74HCT574MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008832-MM74HCT574MT CX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: MM74HCT574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 33MHz Alternative Parts (Cross-Reference): CD74HCT574PWRE4; CD74HCT574PWRG4; CD74HCT574PWR; SN74HCT574PWE4; SN74HCT574PWRG4; MM74HCT574MTC; MM74HCT574MTCX; MM74HCT574MTCX_Q; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008832-MM74HCT574MT CX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: MM74HCT574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 33MHz Alternative Parts (Cross-Reference): CD74HCT574PWRE4; CD74HCT574PWRG4; CD74HCT574PWR; SN74HCT574PWE4; SN74HCT574PWRG4; MM74HCT574MTC; MM74HCT574MTCX; MM74HCT574MTCX_Q; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HCT574MTCX is an octal D-type flip-flop designed using advanced silicon-gate CMOS technology, offering low power consumption and compatibility with LS-TTL input and output characteristics. It features positive edge triggering, allowing data at the D inputs to be transferred to the Q outputs on the rising edge of the clock signal. The device includes tri-state outputs capable of driving up to 15 LS-TTL loads, and all inputs are protected against static discharge. This flip-flop operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 17 ns. The quiescent current is low, at a maximum of 160 µA, making it suitable for power-sensitive applications. The MM74HCT574MTCX is available in a TSSOP-20 package and is compliant with halogen-free standards. It is a reliable choice for interfacing between TTL and NMOS components and standard CMOS devices, and it can serve as a plug-in replacement for existing LS-TTL designs.

Datasheet Summary
Powered by GS/AI

The MM74HCT574MTCX is an octal D-type flip-flop designed using advanced silicon-gate CMOS technology, offering low power consumption and compatibility with LS-TTL input and output characteristics. It features positive edge triggering, allowing data at the D inputs to be transferred to the Q outputs on the rising edge of the clock signal. The device includes tri-state outputs capable of driving up to 15 LS-TTL loads, and all inputs are protected against static discharge. This flip-flop operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of 17 ns. The quiescent current is low, at a maximum of 160 µA, making it suitable for power-sensitive applications. The MM74HCT574MTCX is available in a TSSOP-20 package and is compliant with halogen-free standards. It is a reliable choice for interfacing between TTL and NMOS components and standard CMOS devices, and it can serve as a plug-in replacement for existing LS-TTL designs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HCT574MTCX
1008832-MM74HCT574MTCX
Logic - Logic - Flip Flops - MM74HCT574MTCX 1008832-MM74HCT574MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008832-MM74HCT574MT CX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.2mA, 7.2mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: MM74HCT574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-TSSOP (0.173", 4.40mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 33MHz Alternative Parts (Cross-Reference): CD74HCT574PWRE4; CD74HCT574PWRG4; CD74HCT574PWR; SN74HCT574PWE4; SN74HCT574PWRG4; MM74HCT574MTC; MM74HCT574MTCX; MM74HCT574MTCX_Q; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008832-MM74HCT574MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.2mA, 7.2mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: MM74HCT574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): CD74HCT574PWRE4; CD74HCT574PWRG4; CD74HCT574PWR; SN74HCT574PWE4; SN74HCT574PWRG4; MM74HCT574MTC; MM74HCT574MTCX; MM74HCT574MTCX_Q;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Flip Flops - MM74HCT574MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - MM74HCT574MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - MM74HCT574MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HCT574MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HCT574MTCX
Integrated Circuits (ICs) - Logic - Flip Flops MM74HCT574MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - MM74HCT574MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HCT574MTCX
Logic - Flip Flops MM74HCT574MTCX
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - MM74HCT574MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HCT574MTCX
Flip Flops MM74HCT574MTCX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1008832-MM74HCT574MTCX MM74HCT574MTCXDKR-ND MM74HCT574MTCX MM74HCT574MTCX MM74HCT574MTCX
Product Name Logic - Logic - Flip Flops - MM74HCT574MTCX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 30 ns 30 ns
fMAX 33 MHz 33 MHz
Low-level Output Current (Sink) 7.2 mA 7.2 mA 7.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVT162823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details