Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128204-MM74HCT573WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.2mA, 7.2mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 17ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCTAL 3-STATE 20-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 128204-MM74HCT573WMX | MM74HCT573WMXCT-ND | MM74HCT573WMX | MM74HCT573WMX | MM74HCT573WMX |
| Product Name | Logic - Logic - Latches - MM74HCT573WMX | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 7.2 mA | 7.2 mA | 7.2 mA | ||
| High-level Output Current (Source) | 7.2 mA | 7.2 mA | 7.2 mA | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns |