Nexperia B.V. 3.3 V octal D-type transparent latch; 3-state 74LVT573BQ,115

Description
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 to 3.6 V Inputs and outputs arranged for easy interfacing to microprocessors 3-state outputs for bus interfacing Common output enable control Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up reset Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 to 3.6 V Inputs and outputs arranged for easy interfacing to microprocessors 3-state outputs for bus interfacing Common output enable control Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up reset Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V octal D-type transparent latch; 3-state - 74LVT573BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V octal D-type transparent latch; 3-state
74LVT573BQ,115
3.3 V octal D-type transparent latch; 3-state 74LVT573BQ,115
The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs Features and benefits Wide supply voltage range from 2.7 to 3.6 V Inputs and outputs arranged for easy interfacing to microprocessors 3-state outputs for bus interfacing Common output enable control Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Direct interface with TTL levels Input and output interface capability to systems at 5 V supply Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs Live insertion and extraction permitted No bus current loading when output is tied to 5 V bus Power-up reset Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C

The 74LVT573 is an 8-bit D-type transparent latch with 3-state outputs. The device features latch enable (LE) and output enable (OE) inputs. When LE is HIGH, data at the inputs enter the latches. In this condition the latches are transparent, a latch output will change each time its corresponding D-input changes. When LE is LOW the latches store the information that was present at the inputs a set-up time preceding the HIGH-to-LOW transition of LE. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the latches. Bus hold data inputs eliminate the need for external pull-up resistors to define unused inputs

Features and benefits

  • Wide supply voltage range from 2.7 to 3.6 V
  • Inputs and outputs arranged for easy interfacing to microprocessors
  • 3-state outputs for bus interfacing
  • Common output enable control
  • Overvoltage tolerant inputs to 5.5 V
  • BiCMOS high speed and output drive
  • Direct interface with TTL levels
  • Input and output interface capability to systems at 5 V supply
  • Bus hold data inputs eliminate need for external pull-up resistors to hold unused inputs
  • Live insertion and extraction permitted
  • No bus current loading when output is tied to 5 V bus
  • Power-up reset
  • Power-up 3-state
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 500 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Latches - 1727-74LVT573BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Logic - Latches - 74LVT573BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573BQ,115
Logic - Latches 74LVT573BQ,115
IC OCTAL D TRANSP LATCH 20DHVQFN

IC OCTAL D TRANSP LATCH 20DHVQFN

Supplier's Site Datasheet
Latches - 74LVT573BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT573BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT573BQ,115
Integrated Circuits (ICs) - Logic - Latches 74LVT573BQ,115
IC D-TYPE TRANSP SGL 8:8 20HVQFN

IC D-TYPE TRANSP SGL 8:8 20HVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVT573BQ,115 1727-74LVT573BQ,115TR-ND 74LVT573BQ,115 74LVT573BQ,115 74LVT573BQ,115
Product Name 3.3 V octal D-type transparent latch; 3-state Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Features ESD Protection
Supply Voltage +4.6 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transparent D-type latch with 30 Ohm termination resistors; 3-state - 74LVT162373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic Family / Base Number Nexperia - 15AC5771 - Newark, An Avnet Company
Specs
Propagation Delay 17 ns
Package Type SOIC; SOIC
Number of Pins 16
View Details
8-bit addressable latch - 74HC259PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
7 suppliers
Latches - 74LVCH16373ADGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers