AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 719497-MM74HCT08MTCX
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4.8mA, 4.8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 18ns at 5V, 50pF
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14TSSOP Product overview: MM74HCT08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HCT08MTCX can be used for catalog matching and distributor lookup.
AND GATE, HCT SERIES, 4-FUNC, 2-
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HCT08MTCXDKR-ND | 719497-MM74HCT08MTCX | MM74HCT08MTCX | 705-MM74HCT08MTCX | MM74HCT08MTCX | MM74HCT08MTCX | MM74HCT08MTCX | 54AH9248 | MM74HCT08MTCX | MM74HCT08MTCX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HCT08MTCX | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND | AND; AND Gate | AND; AND Gate | AND | NOT; AND | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 18 ns | 18 ns | 18 ns | 18 ns | ||||||
| Low Level Output Current (Sink) | 4.8 mA | 4.8 mA | 4.8 mA |