onsemi Flip Flops MM74HC74AMTC

Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74HC74AMTC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - MM74HC74AMTC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
D-Type Flip Flop, Dual, Tssop-14; Logic Family / Base Number Onsemi - 58K1954 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Dual, Tssop-14; Logic Family / Base Number Onsemi
58K1954
D-Type Flip Flop, Dual, Tssop-14; Logic Family / Base Number Onsemi 58K1954
D-TYPE FLIP FLOP, DUAL, TSSOP-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:94MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, DUAL, TSSOP-14; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:94MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flip Flops - MM74HC74AMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC74AMTC
Flip Flops MM74HC74AMTC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Flip Flops - MM74HC74AMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC74AMTC
Flip Flops MM74HC74AMTC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HC74AMTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HC74AMTC
Integrated Circuits (ICs) - Logic - Flip Flops MM74HC74AMTC
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MM74HC74AMTC MM74HC74AMTC-ND 58K1954 MM74HC74AMTC MM74HC74AMTC
Product Name Flip Flops D-Type Flip Flop, Dual, Tssop-14; Logic Family / Base Number Onsemi Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type TSSOP; TSSOP-14-16; SOP; SSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; TSSOP TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74ALVT16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers