onsemi Logic Family / Base Number Onsemi MM74HC74AMTC.

Description
Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:94MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:94MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 15AC3619 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
15AC3619
Logic Family / Base Number Onsemi 15AC3619
Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:94MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:94MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:Complementary, Differential RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 15AC3619
Product Name Logic Family / Base Number Onsemi
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74HC273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Flip Flops - 74ABT574CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details