onsemi Latches MM74HC573MTCX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC573MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - MM74HC573MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - MM74HC573MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MM74HC573MTCX
105692-MM74HC573MTCX
Logic - Logic - Latches - MM74HC573MTCX 105692-MM74HC573MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105692-MM74HC573MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 15ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105692-MM74HC573MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC573MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC573MTCX
Integrated Circuits (ICs) - Logic - Latches MM74HC573MTCX
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - MM74HC573MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - MM74HC573MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC573MTCX
Logic - Latches MM74HC573MTCX
IC LATCH OCTAL D 3STATE 20-TSSOP

IC LATCH OCTAL D 3STATE 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MM74HC573MTCXCT-ND 105692-MM74HC573MTCX MM74HC573MTCX MM74HC573MTCX MM74HC573MTCX
Product Name Latches Logic - Logic - Latches - MM74HC573MTCX Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Latches - 74AVC16373DGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX573SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details