onsemi Logic - Logic - Multivibrators - MM74HC4538SJ MM74HC4538SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001521-MM74HC4538SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 26ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001521-MM74HC4538SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 26ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MM74HC4538SJ - 001521-MM74HC4538SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MM74HC4538SJ
001521-MM74HC4538SJ
Logic - Logic - Multivibrators - MM74HC4538SJ 001521-MM74HC4538SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001521-MM74HC4538SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 26ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001521-MM74HC4538SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 26ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Multivibrators - MM74HC4538SJ-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MM74HC4538SJ-ND
Multivibrators MM74HC4538SJ-ND
Monostable Multivibrator 26ns 16-SOP

Monostable Multivibrator 26ns 16-SOP

Buy Now Datasheet
Multivibrators - MM74HC4538SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MM74HC4538SJ
Multivibrators MM74HC4538SJ
Monostable Multivibrator 26 ns 16-SOP

Monostable Multivibrator 26 ns 16-SOP

Buy Now Datasheet
Shenzhen, China
Logic - Multivibrators
MM74HC4538SJ
Logic - Multivibrators MM74HC4538SJ
IC MULTIVIBRATOR 26NS 16SOP

IC MULTIVIBRATOR 26NS 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MM74HC4538SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MM74HC4538SJ
Integrated Circuits (ICs) - Logic - Multivibrators MM74HC4538SJ
IC MULTIVIBRATOR 26NS 16SOP

IC MULTIVIBRATOR 26NS 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 001521-MM74HC4538SJ MM74HC4538SJ-ND MM74HC4538SJ MM74HC4538SJ MM74HC4538SJ
Product Name Logic - Logic - Multivibrators - MM74HC4538SJ Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; Other; 16-SOP SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 4047BDMQB - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9861601Q2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details