Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224687-MM74HC4538N
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 26ns
Part Status: Obsolete(EOL)
Family Name: MM74HC4538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HD74HC4538P; M74HC4538B1R;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Monostable Multivibrator 26ns 16-PDIP
IC MULTIVIBRATOR 26NS 16DIP
IC MULTIVIBRATOR 26NS 16DIP
Monostable Multivibrator 26 ns 16-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 1224687-MM74HC4538N | MM74HC4538N-ND | MM74HC4538N | MM74HC4538N | MM74HC4538N |
| Product Name | Logic - Logic - Multivibrators - MM74HC4538N | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Type | Retriggerable | Non-Retriggerable | |||
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) |