onsemi Logic - Logic - Multivibrators - MM74HC4538M MM74HC4538M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131049-MM74HC4538M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 26ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131049-MM74HC4538M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 26ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MM74HC4538M - 131049-MM74HC4538M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MM74HC4538M
131049-MM74HC4538M
Logic - Logic - Multivibrators - MM74HC4538M 131049-MM74HC4538M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131049-MM74HC4538M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 26ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131049-MM74HC4538M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 26ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Multivibrators - MM74HC4538M-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MM74HC4538M-ND
Multivibrators MM74HC4538M-ND
Monostable Multivibrator 26ns 16-SOIC

Monostable Multivibrator 26ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MM74HC4538M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MM74HC4538M
Integrated Circuits (ICs) - Logic - Multivibrators MM74HC4538M
IC MULTIVIBRATOR 26NS 16SOIC

IC MULTIVIBRATOR 26NS 16SOIC

Supplier's Site
Multivibrators - MM74HC4538M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MM74HC4538M
Multivibrators MM74HC4538M
Monostable Multivibrator 26 ns 16-SOIC

Monostable Multivibrator 26 ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - MM74HC4538M - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MM74HC4538M
Logic - Multivibrators MM74HC4538M
IC MULTIVIBRATOR 26NS 16SOIC

IC MULTIVIBRATOR 26NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 131049-MM74HC4538M MM74HC4538M-ND MM74HC4538M MM74HC4538M MM74HC4538M
Product Name Logic - Logic - Multivibrators - MM74HC4538M Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - JM38510/01203BEA - 896329-JM38510/01203BEA - Win Source Electronics
Specs
Type Retriggerable
View Details
2 suppliers
Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details