onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTC MM74HC4066MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224679-MM74HC4066MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Part Status: Obsolete(EOL) Family Name: MM74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 70 Ohm Switch Time (Ton, Toff) (Maximum): 10ns, 30ns Current - Leakage (IS(off)) (Maximum): 20nA Alternative Parts (Cross-Reference): M54HC4066K1; MAX4610ASD-T; MAX4610ASD; Introduction Date: January 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224679-MM74HC4066MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Part Status: Obsolete(EOL) Family Name: MM74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 70 Ohm Switch Time (Ton, Toff) (Maximum): 10ns, 30ns Current - Leakage (IS(off)) (Maximum): 20nA Alternative Parts (Cross-Reference): M54HC4066K1; MAX4610ASD-T; MAX4610ASD; Introduction Date: January 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTC - 1224679-MM74HC4066MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTC
1224679-MM74HC4066MTC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTC 1224679-MM74HC4066MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224679-MM74HC4066MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Part Status: Obsolete(EOL) Family Name: MM74HC4066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 70 Ohm Switch Time (Ton, Toff) (Maximum): 10ns, 30ns Current - Leakage (IS(off)) (Maximum): 20nA Alternative Parts (Cross-Reference): M54HC4066K1; MAX4610ASD-T; MAX4610ASD; Introduction Date: January 25, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224679-MM74HC4066MTC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Part Status: Obsolete(EOL)
Family Name: MM74HC4066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 70 Ohm
Switch Time (Ton, Toff) (Maximum): 10ns, 30ns
Current - Leakage (IS(off)) (Maximum): 20nA
Alternative Parts (Cross-Reference): M54HC4066K1; MAX4610ASD-T; MAX4610ASD;
Introduction Date: January 25, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4066MTC
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4066MTC
IC SW SPST-NOX4 70OHM 14TSSOP

IC SW SPST-NOX4 70OHM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1224679-MM74HC4066MTC MM74HC4066MTC
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4066MTC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details