onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WM MM74HC4051WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788983-MM74HC4051WM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 90pF Part Status: Obsolete(EOL) Family Name: MM74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4051AF(IDTEL; M74HC4051M13TR; CD74HC4351M; CD74HC4351M96G4; Introduction Date: May 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788983-MM74HC4051WM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 90pF Part Status: Obsolete(EOL) Family Name: MM74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4051AF(IDTEL; M74HC4051M13TR; CD74HC4351M; CD74HC4351M96G4; Introduction Date: May 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WM - 788983-MM74HC4051WM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WM
788983-MM74HC4051WM
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WM 788983-MM74HC4051WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 788983-MM74HC4051WM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 90pF Part Status: Obsolete(EOL) Family Name: MM74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4051AF(IDTEL; M74HC4051M13TR; CD74HC4351M; CD74HC4351M96G4; Introduction Date: May 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788983-MM74HC4051WM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 90pF
Part Status: Obsolete(EOL)
Family Name: MM74HC4051
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 41ns, 32ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC74HC4051AF(IDTEL; M74HC4051M13TR; CD74HC4351M; CD74HC4351M96G4;
Introduction Date: May 21, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4051WM
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4051WM
IC MUX 8:1 100OHM 16SOIC

IC MUX 8:1 100OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 788983-MM74HC4051WM MM74HC4051WM
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051WM Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
QFN Interface Transceiver IC - 722-SI3050-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers