onsemi 6V Interface Transceiver IC MM74HC4050MX

Description
IC BUFFER NON-INVERT 6V 16SOIC Product overview: MM74HC4050MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC4050MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER NON-INVERT 6V 16SOIC Product overview: MM74HC4050MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC4050MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
6V Interface Transceiver IC
704-MM74HC4050MX
6V Interface Transceiver IC 704-MM74HC4050MX
IC BUFFER NON-INVERT 6V 16SOIC Product overview: MM74HC4050MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC4050MX can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 16SOIC Product overview: MM74HC4050MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC4050MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-MM74HC4050MX
Product Name 6V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Quad buffer/line driver; 3-state - 74AHC125PW,118 - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Features RoHS
View Details
2 suppliers
Interface - Interface - Controllers - AN985B - 078091-AN985B - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers