Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224665-MM74HC4040M
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Part Status: Obsolete(EOL)
Family Name: MM74HC4040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CD74HC4040MTG4; SN74HC4040DTE4; SN74HC4040DRE4;
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC COUNTER BINARY 12ST 16-SOIC
IC COUNTER BINARY 12ST 16-SOIC
IC BINARY COUNTER 12-BIT 16SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1224665-MM74HC4040M | MM74HC4040M-ND | MM74HC4040M | MM74HC4040M | MM74HC4040M | MM74HC4040M |
| Product Name | Logic - Logic - Counters, Dividers - MM74HC4040M | Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |